Amphenol Corporation Between Series Adapter Cables MSAS-08PMMJ-SF8AA5

Description
CBL ASSY CIRC 8P M TO RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY CIRC 8P M TO RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-MSAS-08PMMJ-SF8AA5-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-MSAS-08PMMJ-SF8AA5-ND
Between Series Adapter Cables 1754-MSAS-08PMMJ-SF8AA5-ND
CBL ASSY CIRC 8P M TO RJ45 1.64'

CBL ASSY CIRC 8P M TO RJ45 1.64'

Buy Now Datasheet
Cable Assy, 8P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw - 51AK2603 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
51AK2603
Cable Assy, 8P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw 51AK2603
CABLE ASSY, 8P M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 8P M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-08PMMJ-SF8AA5-ND 51AK2603
Product Name Between Series Adapter Cables Cable Assy, 8P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details