Amphenol LTW Sensor Cord, 8P M12 Rcpt-Free End, 4.9Ft; Connector Type A Amphenol Ltw MSAS-08PFFS-SF8BA5

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 4.9FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 4.9FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 4.9Ft; Connector Type A Amphenol Ltw - 21AH2969 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 4.9Ft; Connector Type A Amphenol Ltw
21AH2969
Sensor Cord, 8P M12 Rcpt-Free End, 4.9Ft; Connector Type A Amphenol Ltw 21AH2969
SENSOR CORD, 8P M12 RCPT-FREE END, 4.9FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 4.9FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21AH2969
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 4.9Ft; Connector Type A Amphenol Ltw
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details