Amphenol Corporation Between Series Adapter Cables MSAS-08PFFJ-SF8AA5

Description
CBL ASSY CIRC 8P F TO RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY CIRC 8P F TO RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-MSAS-08PFFJ-SF8AA5-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-MSAS-08PFFJ-SF8AA5-ND
Between Series Adapter Cables 1754-MSAS-08PFFJ-SF8AA5-ND
CBL ASSY CIRC 8P F TO RJ45 1.64'

CBL ASSY CIRC 8P F TO RJ45 1.64'

Buy Now Datasheet
Cable Assy, 8P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw - 51AK2601 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
51AK2601
Cable Assy, 8P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw 51AK2601
CABLE ASSY, 8P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 8P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-08PFFJ-SF8AA5-ND 51AK2601
Product Name Between Series Adapter Cables Cable Assy, 8P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details