Amphenol LTW Circular Cable Assemblies MSAS-06PMMS-SF8B15

Description
CIRC CBL 6POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 6POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-06PMMS-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-06PMMS-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-06PMMS-SF8B15-ND
CIRC CBL 6POS RCPT TO WIRE 0.49'

CIRC CBL 6POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 6P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2965 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2965
Sensor Cord, 6P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2965
SENSOR CORD, 6P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 6P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-06PMMS-SF8B15-ND 21AH2965
Product Name Circular Cable Assemblies Sensor Cord, 6P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details