Amphenol Corporation Between Series Adapter Cables MSAS-05PFFJ-SF8CA5

Description
CBL ASSY CIRC 5P F TO RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY CIRC 5P F TO RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-MSAS-05PFFJ-SF8CA5-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-MSAS-05PFFJ-SF8CA5-ND
Between Series Adapter Cables 1754-MSAS-05PFFJ-SF8CA5-ND
CBL ASSY CIRC 5P F TO RJ45 1.64'

CBL ASSY CIRC 5P F TO RJ45 1.64'

Buy Now Datasheet
Cable Assy, 5P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw - 51AK2598 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
51AK2598
Cable Assy, 5P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw 51AK2598
CABLE ASSY, 5P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 5P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-05PFFJ-SF8CA5-ND 51AK2598
Product Name Between Series Adapter Cables Cable Assy, 5P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details