Amphenol LTW Circular Cable Assemblies MSAS-04PMMC-SF8B15

Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-04PMMC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-04PMMC-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-04PMMC-SF8B15-ND
CIRC CBL 4POS RCPT TO WIRE 0.49'

CIRC CBL 4POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2949
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2949
SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-04PMMC-SF8B15-ND 21AH2949
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers