M SERIES, M12, 4A, 04 PINS, RECE
Amphenol Industrial MSAS-04PFFS-SF8001
M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSAS-04PFFS-SF8001-ND | 1821119 | 50AC2852 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.0 amps |