Amphenol LTW Circular Cable Assemblies MSAS-04PFFC-SF8C15

Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-04PFFC-SF8C15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-04PFFC-SF8C15-ND
Circular Cable Assemblies 1754-MSAS-04PFFC-SF8C15-ND
CIRC CBL 4POS PLUG TO WIRE 0.49'

CIRC CBL 4POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2947 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2947
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2947
SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-04PFFC-SF8C15-ND 21AH2947
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details