Amphenol LTW Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw MSAS-04PFFC-SF8B30

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw - 21AH2946 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw
21AH2946
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw 21AH2946
SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21AH2946
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details