Amphenol LTW Circular Cable Assemblies MSAS-04PFFC-SF8B15

Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-04PFFC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-04PFFC-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-04PFFC-SF8B15-ND
CIRC CBL 4POS PLUG TO WIRE 0.49'

CIRC CBL 4POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2945
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2945
SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-04PFFC-SF8B15-ND 21AH2945
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data