4 Position Circular Connector Plug, Female Sockets Screw
Amphenol Industrial MSAS-04BFFB-SL7001
M Series, M12, 4A, 04 Pins, Field Installable, Straight RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSAS-04BFFB-SL7001-ND | 1820129 | 04AC8779 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.0 amps |