CIRC CBL 3POS PLUG TO WIRE 0.49'
SENSOR CORD, 3P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-MSAS-03PFFC-SF8C15-ND | 21AH2939 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 3P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw |
| Cable Shielding | No Shielding |