Amphenol LTW Circular Cable Assemblies MSAS-03PFFC-SF8B15

Description
CIRC CBL 3POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 3POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-03PFFC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-03PFFC-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-03PFFC-SF8B15-ND
CIRC CBL 3POS PLUG TO WIRE 0.49'

CIRC CBL 3POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 3P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2937
Sensor Cord, 3P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2937
SENSOR CORD, 3P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 3P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-03PFFC-SF8B15-ND 21AH2937
Product Name Circular Cable Assemblies Sensor Cord, 3P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details