Amphenol LTW M Series, M12, 2A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw MSAP08MR-SAPMR-SD002

Description
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes
Description
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw - 22AJ9830 - Newark, An Avnet Company
Chicago, IL, United States
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
22AJ9830
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw 22AJ9830
M Series, M12, 2A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes

M Series, M12, 2A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ9830
Product Name M Series, M12, 2A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details