MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors Product overview: MS52000-2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS52000-2 can be used for catalog matching and distributor lookup.
10S 10SL GASKET FRTMT PCP
Win Source Part Number: 1080337-MS52000-2
Category: Connectors, Interconnects>Circul
Series: MS
Package: Bulk
Accessory Type: Gasket, Seal
For Use With/Related Products: MS Series Connectors
Standard Package: 1
Shell Size - Insert: 12, 12S
Material: Synthetic Rubber
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Industrial Operations
Other Names: AIMS52000-2-ND,AIMS5
Base Product Number: MS52000
MIL-5015 MS/AC THREADED
10S 10SL GASKET FRTMT PCP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-MS52000-2 | Amphenol MS52000-2 | 1080337-MS52000-2 | MS52000-2 | 58X3773 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Accessories | MIL Spec Connector - MIL-DTL 5015, I | 10S 10Sl Gasket Frtmt Pcp Rohs Compliant Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector |