Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 II MS3476W10-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476W10-6P
MIL Spec Connector - MIL-DTL-26482 II MS3476W10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W10-6P
MIL Spec Connector - MIL-C-26482 II MS3476W10-6P
26482 SERIES CONNECTOR

26482 SERIES CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476W10-6P
MIL Spec Connector - MIL-DTL-26482 II MS3476W10-6P
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Circular Connectors - 2268833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2268833
Mil Spec Circular Connectors 2268833
Circular Connector MIL-DTL 26482, series

Circular Connector MIL-DTL 26482, series

Supplier's Site
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Aerospace - 38T3025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Aerospace
38T3025
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Aerospace 38T3025
CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial - 25K9158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial
25K9158
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial 25K9158
CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3476W10-6P 2268833 38T3025
Product Name MIL Spec Connector - MIL-DTL-26482 II Mil Spec Circular Connectors Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers