Amphenol Aerospace Corporation Circular Connector Assemblies MS3476L14-19S

Description
MATRIX 26482 II
Request a Quote Datasheet
Description
MATRIX 26482 II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3476L14-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3476L14-19S-ND
Circular Connector Assemblies 1178-MS3476L14-19S-ND
MATRIX 26482 II

MATRIX 26482 II

Buy Now Datasheet
Circular Connectors - MS3476L14-19S - 1021682-MS3476L14-19S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3476L14-19S
1021682-MS3476L14-19S
Circular Connectors - MS3476L14-19S 1021682-MS3476L14-19S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1021682-MS3476L14-19 S Packaging: Bulk Number of Positions: 19 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Voltage Rating: 600VAC Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14-19 Shell Material, Finish: Aluminum, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 200°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1021682-MS3476L14-19S
Packaging: Bulk
Number of Positions: 19
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Voltage Rating: 600VAC
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14-19
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 1

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476L14-19S
MIL Spec Connector - MIL-DTL-26482 II MS3476L14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476L14-19S
MIL Spec Connector - MIL-DTL-26482 II MS3476L14-19S
CONNECTOR

CONNECTOR

Buy Now
Mb 19C 19#20 Skt Plug Rohs Compliant Amphenol Aerospace - 97H1717 - Newark, An Avnet Company
Chicago, IL, United States
Mb 19C 19#20 Skt Plug Rohs Compliant Amphenol Aerospace
97H1717
Mb 19C 19#20 Skt Plug Rohs Compliant Amphenol Aerospace 97H1717
MB 19C 19#20 SKT PLUG ROHS COMPLIANT: NO

MB 19C 19#20 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site
Mil Spec Circular Connectors Amphenol Aerospace - 62AK4467 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Connectors Amphenol Aerospace
62AK4467
Mil Spec Circular Connectors Amphenol Aerospace 62AK4467
MIL SPEC CIRCULAR CONNECTORS

MIL SPEC CIRCULAR CONNECTORS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3476L14-19S-ND 1021682-MS3476L14-19S MS3476L14-19S 97H1717 62AK4467
Product Name Circular Connector Assemblies Circular Connectors - MS3476L14-19S MIL Spec Connector - MIL-DTL-26482 II Mb 19C 19#20 Skt Plug Rohs Compliant Amphenol Aerospace Mil Spec Circular Connectors Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details