Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 II MS3475W22-21PX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3475W22-21PX
MIL Spec Connector - MIL-DTL-26482 II MS3475W22-21PX
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3475W22-21PX
MIL Spec Connector - MIL-DTL-26482 II MS3475W22-21PX
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - 1078733-MS3475W22-21PX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1078733-MS3475W22-21PX
Connectors, Interconnects - Circular Connectors 1078733-MS3475W22-21PX
Win Source Part Number: 1078733-MS3475W22-21 PX Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-26482 Series II Number of Positions: 21 (Power) Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Industrial, Military Orientation: X Standard Package: 1 Shell Size - Insert: 22-21 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): T 3400 001; MS3126F12-3P; MS3126E10-6P; 97-4106A-16S-1P; D38999/26WB98SN; UTS6JC1412P; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: AMS3475W22-21PX Base Product Number: MS3475W22 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1078733-MS3475W22-21PX
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-26482 Series II
Number of Positions: 21 (Power)
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Industrial, Military
Orientation: X
Standard Package: 1
Shell Size - Insert: 22-21
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): T 3400 001; MS3126F12-3P; MS3126E10-6P; 97-4106A-16S-1P; D38999/26WB98SN; UTS6JC1412P;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: AMS3475W22-21PX
Base Product Number: MS3475W22
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
378-MS3475W22-21PX
Electronic Connector 378-MS3475W22-21PX
Circular MIL Spec Connector MB 21C 21#16, PIN PLUG w/RFI GROUNDING Product overview: MS3475W22-21PX from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3475W22-21PX can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector MB 21C 21#16, PIN PLUG w/RFI GROUNDING Product overview: MS3475W22-21PX from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3475W22-21PX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475W22-21PX 1078733-MS3475W22-21PX 378-MS3475W22-21PX
Product Name MIL Spec Connector - MIL-DTL-26482 II Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products