Amphenol Corporation
MIL Spec Connector - MIL-DTL-26482 II
MS3475W14-15SY
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3475W14-15SY |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 II |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Mounting
Board Edge, Through Hole, Right Angle
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers