Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 II MS3474W10-6SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474W10-6SW
MIL Spec Connector - MIL-DTL-26482 II MS3474W10-6SW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474W10-6SW
MIL Spec Connector - MIL-DTL-26482 II MS3474W10-6SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace - 31W5552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace
31W5552
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace 31W5552
CIRCULAR CONNECTOR, RCPT, 10-6, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 10-6, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3474W10-6SW 31W5552
Product Name MIL Spec Connector - MIL-DTL-26482 II Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details