Amphenol Aerospace Corporation Circular Connector Assemblies MS3474L10-6S

Description
MATRIX 26482 II
Request a Quote Datasheet
Description
MATRIX 26482 II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3474L10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3474L10-6S-ND
Circular Connector Assemblies 1178-MS3474L10-6S-ND
MATRIX 26482 II

MATRIX 26482 II

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474L10-6S
MIL Spec Connector - MIL-DTL-26482 II MS3474L10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474L10-6S
MIL Spec Connector - MIL-DTL-26482 II MS3474L10-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace - 31W5034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace
31W5034
Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace 31W5034
CIRCULAR CONNECTOR, RCPT, 10-6, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10-6, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3474L10-6S-ND MS3474L10-6S 31W5034
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 II Circular Connector, Rcpt, 10-6, Jam Nut; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers