Amphenol Corporation Circular Connectors - MS3474L10-6PW MS3474L10-6PW

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928135-MS3474L10-6PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 6 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3474L10 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928135-MS3474L10-6PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 6 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3474L10 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3474L10-6PW - 928135-MS3474L10-6PW - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3474L10-6PW
928135-MS3474L10-6PW
Circular Connectors - MS3474L10-6PW 928135-MS3474L10-6PW
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928135-MS3474L10-6PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 6 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3474L10 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 928135-MS3474L10-6PW
Series: Military, MIL-DTL-26482 Series II
Operating Temperature Range: -65°C ~ 200°C
Features: 6 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Package: Bulk
Mounting: Panel Mount
Family Name: MS3474L10
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474L10-6PW
MIL Spec Connector - MIL-DTL-26482 II MS3474L10-6PW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3474L10-6PW
MIL Spec Connector - MIL-DTL-26482 II MS3474L10-6PW
CONNECTOR

CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 928135-MS3474L10-6PW MS3474L10-6PW
Product Name Circular Connectors - MS3474L10-6PW MIL Spec Connector - MIL-DTL-26482 II
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data