Amphenol Aerospace Corporation Circular Connectors - MS3459LS28-22S MS3459LS28-22S

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 138655-MS3459LS28-22 S Packaging: Bulk Number of Positions: 6 Features: Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A, 80A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-22 Shell Material, Finish: Stainless Steel Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 138655-MS3459LS28-22 S Packaging: Bulk Number of Positions: 6 Features: Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A, 80A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-22 Shell Material, Finish: Stainless Steel Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3459LS28-22S - 138655-MS3459LS28-22S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3459LS28-22S
138655-MS3459LS28-22S
Circular Connectors - MS3459LS28-22S 138655-MS3459LS28-22S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 138655-MS3459LS28-22 S Packaging: Bulk Number of Positions: 6 Features: Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A, 80A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-22 Shell Material, Finish: Stainless Steel Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 138655-MS3459LS28-22S
Packaging: Bulk
Number of Positions: 6
Features: Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 13A, 80A
Ingress Protection: Fluid Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 28-22
Shell Material, Finish: Stainless Steel
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-MS3459LS28-22S
Electronic Connector 436-MS3459LS28-22S
PLUG Product overview: MS3459LS28-22S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3459LS28-22S can be used for catalog matching and distributor lookup.

PLUG Product overview: MS3459LS28-22S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3459LS28-22S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Amphenol Aerospace - 16AJ0281 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
16AJ0281
Plug Amphenol Aerospace 16AJ0281
PLUG

PLUG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 138655-MS3459LS28-22S 436-MS3459LS28-22S 16AJ0281
Product Name Circular Connectors - MS3459LS28-22S Electronic Connector Plug Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details