Amphenol Aerospace Corporation Military Specification Amphenol Aerospace MS3459LS12S-3S.

Description
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:12S-3; Connector Body Material:Stainless Steel Body RoHS Compliant: No
Datasheet
Description
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:12S-3; Connector Body Material:Stainless Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Specification Amphenol Aerospace - 61AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Military Specification Amphenol Aerospace
61AC0798
Military Specification Amphenol Aerospace 61AC0798
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:12S-3; Connector Body Material:Stainless Steel Body RoHS Compliant: No

Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:12S-3; Connector Body Material:Stainless Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC0798
Product Name Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details