Amphenol Aerospace Corporation Circular Connector, Plug, 47 Position, Cable; Military Specification Amphenol Aerospace MS3456W36-7S

Description
CIRCULAR CONNECTOR, PLUG, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 47 Position, Cable; Military Specification Amphenol Aerospace - 50M9288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 47 Position, Cable; Military Specification Amphenol Aerospace
50M9288
Circular Connector, Plug, 47 Position, Cable; Military Specification Amphenol Aerospace 50M9288
CIRCULAR CONNECTOR, PLUG, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50M9288
Product Name Circular Connector, Plug, 47 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V20E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details