Amphenol Aerospace Corporation Circular Connector, Plug, 36-7, Cable; Military Specification Amphenol Aerospace MS3456W36-7P

Description
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 36-7, Cable; Military Specification Amphenol Aerospace - 25K8805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-7, Cable; Military Specification Amphenol Aerospace
25K8805
Circular Connector, Plug, 36-7, Cable; Military Specification Amphenol Aerospace 25K8805
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K8805
Product Name Circular Connector, Plug, 36-7, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers