Amphenol Corporation 5015 Rr 2#4 3#12 Pin Plug Rohs Compliant Amphenol Aerospace MS3456W24-12P-LC

Description
5015 RR 2#4 3#12 PIN PLUG
Request a Quote
Description
5015 RR 2#4 3#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 RR 2#4 3#12 PIN PLUG

5015 RR 2#4 3#12 PIN PLUG

Buy Now
5015 Rr 2#4 3#12 Pin Plug Rohs Compliant Amphenol Aerospace - 38T2950 - Newark, An Avnet Company
Chicago, IL, United States
5015 Rr 2#4 3#12 Pin Plug Rohs Compliant Amphenol Aerospace
38T2950
5015 Rr 2#4 3#12 Pin Plug Rohs Compliant Amphenol Aerospace 38T2950
5015 RR 2#4 3#12 PIN PLUG ROHS COMPLIANT: NO

5015 RR 2#4 3#12 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456W24-12P-LC 38T2950
Product Name 5015 Rr 2#4 3#12 Pin Plug Rohs Compliant Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details