Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W24-11P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3456W24-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3456W24-11P-ND
Circular Connector Assemblies 1178-MS3456W24-11P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol Matrix MS3456W24-11P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 9C 6#12 3#8 PIN PLUG

5015 RR 9C 6#12 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-11, Cable; Military Specification Amphenol Aerospace - 25K8762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Military Specification Amphenol Aerospace
25K8762
Circular Connector, Plug, 24-11, Cable; Military Specification Amphenol Aerospace 25K8762
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3456W24-11P-ND Amphenol Matrix MS3456W24-11P 25K8762
Product Name Circular Connector Assemblies Circular Connector, Plug, 24-11, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 23.0 to 46.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers