Amphenol Aerospace Corporation Circular, Plug, 22-6, Cable; Military Specification Amphenol Aerospace MS3456W22-6S

Description
CIRCULAR, PLUG, 22-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR, PLUG, 22-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-6, Cable; Military Specification Amphenol Aerospace - 10R3960 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-6, Cable; Military Specification Amphenol Aerospace
10R3960
Circular, Plug, 22-6, Cable; Military Specification Amphenol Aerospace 10R3960
CIRCULAR, PLUG, 22-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-6 RoHS Compliant: No

CIRCULAR, PLUG, 22-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R3960
Product Name Circular, Plug, 22-6, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details