Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W22-22P

Description
4 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS3456W22-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W22-22P-ND
Circular Connector Assemblies AMS3456W22-22P-ND
4 (Power) Position Circular Connector Plug, Male Pins Crimp

4 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol Matrix MS3456W22-22P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 4#8 PIN PLUG

5015 RR 4#8 PIN PLUG

Buy Now
Circular Connector, Plug, 22-4, Cable; Military Specification Amphenol Aerospace - 94C0120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Military Specification Amphenol Aerospace
94C0120
Circular Connector, Plug, 22-4, Cable; Military Specification Amphenol Aerospace 94C0120
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS3456W22-22P-ND Amphenol Matrix MS3456W22-22P 94C0120
Product Name Circular Connector Assemblies Circular Connector, Plug, 22-4, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 46.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details