Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W20-4P

Description
4 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS3456W20-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W20-4P-ND
Circular Connector Assemblies AMS3456W20-4P-ND
4 (Power) Position Circular Connector Plug, Male Pins Crimp

4 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol Matrix MS3456W20-4P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 4#12 PIN PLUG

5015 RR 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace - 94C0099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace
94C0099
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace 94C0099
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS3456W20-4P-ND Amphenol Matrix MS3456W20-4P 94C0099
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Coaxial Connector (RF) Adapters - ASB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers