Amphenol Industrial Circular Connector Assemblies MS3456W20-27P

Description
14 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote
Description
14 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-27, Cable, part number 31K4659, is designed to meet military specifications under MIL-DTL-5015. It features a straight plug shell style with 14 crimp pin contacts and a threaded coupling mechanism. This connector is suitable for applications requiring robust performance in challenging environments, ensuring secure connections with its captive coupling nut and multiple interlock systems for contact retention. The connector is completely sealed against environmental extremes, providing individual contact seals and peripheral gasket seals. It is compatible with existing MIL-DTL-5015 equipment, making it a reliable choice for military vehicles, aircraft, and power generation applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-27, Cable, part number 31K4659, is designed to meet military specifications under MIL-DTL-5015. It features a straight plug shell style with 14 crimp pin contacts and a threaded coupling mechanism. This connector is suitable for applications requiring robust performance in challenging environments, ensuring secure connections with its captive coupling nut and multiple interlock systems for contact retention. The connector is completely sealed against environmental extremes, providing individual contact seals and peripheral gasket seals. It is compatible with existing MIL-DTL-5015 equipment, making it a reliable choice for military vehicles, aircraft, and power generation applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3456W20-27P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3456W20-27P-ND
Circular Connector Assemblies MS3456W20-27P-ND
14 (Power) Position Circular Connector Plug, Male Pins Crimp

14 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol Matrix MS3456W20-27P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 14#16 PIN RECP

5015 RR 14#16 PIN RECP

Buy Now
Fort Worth, TX, USA
MALE 14 POSITION AL PLUG
70143912
MALE 14 POSITION AL PLUG 70143912
MALE 14 POSITION AL PLUG

MALE 14 POSITION AL PLUG

Supplier's Site
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Aerospace - 38T2944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Aerospace
38T2944
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Aerospace 38T2944
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Industrial - 31K4659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Industrial
31K4659
Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Industrial 31K4659
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W20-27P-ND Amphenol Matrix MS3456W20-27P 70143912 38T2944
Product Name Circular Connector Assemblies MALE 14 POSITION AL PLUG Circular Connector, Plug, 20-27, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo - 64T0004 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details