Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W20-19S

Description
3 (Power) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS3456W20-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W20-19S-ND
Circular Connector Assemblies AMS3456W20-19S-ND
3 (Power) Position Circular Connector Plug, Female Sockets Crimp

3 (Power) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol Matrix MS3456W20-19S - PEI-Genesis
Philadelphia, PA, United States
5015 RR 3#8 SKT PLUG

5015 RR 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 3 Position, Cable; Military Specification Amphenol Aerospace - 21K5732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Military Specification Amphenol Aerospace
21K5732
Circular Connector, Plug, 3 Position, Cable; Military Specification Amphenol Aerospace 21K5732
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 20-19, Crimp; Military Specification Amphenol Aerospace - 15AJ9813 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 20-19, Crimp; Military Specification Amphenol Aerospace
15AJ9813
Mil Spec Cir Conn, Plug, 20-19, Crimp; Military Specification Amphenol Aerospace 15AJ9813
MIL SPEC CIR CONN, PLUG, 20-19, CRIMP; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 20-19, CRIMP; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS3456W20-19S-ND Amphenol Matrix MS3456W20-19S 21K5732
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 46.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details