Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W20-19P

Description
3 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS3456W20-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W20-19P-ND
Circular Connector Assemblies AMS3456W20-19P-ND
3 (Power) Position Circular Connector Plug, Male Pins Crimp

3 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol Matrix MS3456W20-19P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 3#8 PIN PLUG

5015 RR 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-3, Cable; Military Specification Amphenol Aerospace - 18M6701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-3, Cable; Military Specification Amphenol Aerospace
18M6701
Circular Connector, Plug, 20-3, Cable; Military Specification Amphenol Aerospace 18M6701
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS3456W20-19P-ND Amphenol Matrix MS3456W20-19P 18M6701
Product Name Circular Connector Assemblies Circular Connector, Plug, 20-3, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 46.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details