Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W16S-1S

Description
5015 RR 7C 7#16 SKT PLUG
Request a Quote Datasheet
Description
5015 RR 7C 7#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3456W16S-1S - PEI-Genesis
Philadelphia, PA, United States
5015 RR 7C 7#16 SKT PLUG

5015 RR 7C 7#16 SKT PLUG

Buy Now
Circular Connector Assemblies - AMS3456W16S-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W16S-1S-ND
Circular Connector Assemblies AMS3456W16S-1S-ND
7 (Power) Position Circular Connector Plug, Female Sockets Crimp

7 (Power) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Cable; Military Specification Amphenol Aerospace - 25K8711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Military Specification Amphenol Aerospace
25K8711
Circular Connector, Plug, 7 Position, Cable; Military Specification Amphenol Aerospace 25K8711
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456W16S-1S AMS3456W16S-1S-ND 25K8711
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details