Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W16S-1P

Description
5015 RR 7#16 PIN PLUG
Request a Quote Datasheet
Description
5015 RR 7#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3456W16S-1P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 7#16 PIN PLUG

5015 RR 7#16 PIN PLUG

Buy Now
Circular Connector Assemblies - AMS3456W16S-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W16S-1P-ND
Circular Connector Assemblies AMS3456W16S-1P-ND
7 (Power) Position Circular Connector Plug, Male Pins Crimp

7 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 16S-1, Cable; Military Specification Amphenol Aerospace - 76K2781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Military Specification Amphenol Aerospace
76K2781
Circular Connector, Plug, 16S-1, Cable; Military Specification Amphenol Aerospace 76K2781
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456W16S-1P AMS3456W16S-1P-ND 76K2781
Product Name Circular Connector Assemblies Circular Connector, Plug, 16S-1, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details