Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W14S-5S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3456W14S-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3456W14S-5S-ND
Circular Connector Assemblies 1178-MS3456W14S-5S-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol Matrix MS3456W14S-5S - PEI-Genesis
Philadelphia, PA, United States
5015 RR 5C 5#16S SKT PLUG

5015 RR 5C 5#16S SKT PLUG

Buy Now
Circular Connector, Plug, 5 Position, Cable; Military Specification Amphenol Aerospace - 41K8793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Military Specification Amphenol Aerospace
41K8793
Circular Connector, Plug, 5 Position, Cable; Military Specification Amphenol Aerospace 41K8793
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3456W14S-5S-ND Amphenol Matrix MS3456W14S-5S 41K8793
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers