Amphenol Aerospace Corporation Circular Connector, Plug, 14S-5, Cable; Military Specification Amphenol Aerospace MS3456W14S-5P

Description
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14S-5, Cable; Military Specification Amphenol Aerospace - 31K4651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Military Specification Amphenol Aerospace
31K4651
Circular Connector, Plug, 14S-5, Cable; Military Specification Amphenol Aerospace 31K4651
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4651
Product Name Circular Connector, Plug, 14S-5, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data