Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W10SL-4P

Description
5015 RR 2#16S PIN PLUG
Request a Quote Datasheet
Description
5015 RR 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3456W10SL-4P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 2#16S PIN PLUG

5015 RR 2#16S PIN PLUG

Buy Now
Circular Connector Assemblies - AMS3456W10SL-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456W10SL-4P-ND
Circular Connector Assemblies AMS3456W10SL-4P-ND
2 (Power) Position Circular Connector Plug, Male Pins Crimp

2 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 10Sl-4, Cable; Military Specification Amphenol Aerospace - 25K8705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Military Specification Amphenol Aerospace
25K8705
Circular Connector, Plug, 10Sl-4, Cable; Military Specification Amphenol Aerospace 25K8705
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456W10SL-4P AMS3456W10SL-4P-ND 25K8705
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Sl-4, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details