Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W10SL-3P

Description
5015 RR 3#16S PIN PLUG
Request a Quote Datasheet
Description
5015 RR 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3456W10SL-3P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 3#16S PIN PLUG

5015 RR 3#16S PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS3456W10SL-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3456W10SL-3P-ND
Circular Connector Assemblies 1178-MS3456W10SL-3P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector, Plug, 10Sl-3, Cable; Military Specification Amphenol Aerospace - 29K6372 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Military Specification Amphenol Aerospace
29K6372
Circular Connector, Plug, 10Sl-3, Cable; Military Specification Amphenol Aerospace 29K6372
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456W10SL-3P 1178-MS3456W10SL-3P-ND 29K6372
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Sl-3, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details