Amphenol Aerospace Corporation Circular Connector Assemblies MS3456L22-22S

Description
5015 RR 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
5015 RR 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3456L22-22S - PEI-Genesis
Philadelphia, PA, United States
5015 RR 4C 4#8 SKT PLUG

5015 RR 4C 4#8 SKT PLUG

Buy Now
Circular Connector Assemblies - AMS3456L22-22S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS3456L22-22S-ND
Circular Connector Assemblies AMS3456L22-22S-ND
4 (Power) Position Circular Connector Plug, Female Sockets Crimp

4 (Power) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace - 25K8682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace
25K8682
Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace 25K8682
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3456L22-22S AMS3456L22-22S-ND 25K8682
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - ECG.2B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers