Amphenol Aerospace Corporation Circular Housing, Plug, 12S-3, Cable, Alum; Military Specification Amphenol Aerospace MS3456L12S-3S(LC)

Description
CIRCULAR HOUSING, PLUG, 12S-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, PLUG, 12S-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Plug, 12S-3, Cable, Alum; Military Specification Amphenol Aerospace - 38T2915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, 12S-3, Cable, Alum; Military Specification Amphenol Aerospace
38T2915
Circular Housing, Plug, 12S-3, Cable, Alum; Military Specification Amphenol Aerospace 38T2915
CIRCULAR HOUSING, PLUG, 12S-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, 12S-3, CABLE, ALUM; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38T2915
Product Name Circular Housing, Plug, 12S-3, Cable, Alum; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers