Amphenol Aerospace Corporation Circular Housing, Plug, 10Sl-3, Cable, Alum; Military Specification Amphenol Aerospace MS3456L10SL-3S(LC)

Description
CIRCULAR HOUSING, PLUG, 10SL-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes
Description
CIRCULAR HOUSING, PLUG, 10SL-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Plug, 10Sl-3, Cable, Alum; Military Specification Amphenol Aerospace - 38T2913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, 10Sl-3, Cable, Alum; Military Specification Amphenol Aerospace
38T2913
Circular Housing, Plug, 10Sl-3, Cable, Alum; Military Specification Amphenol Aerospace 38T2913
CIRCULAR HOUSING, PLUG, 10SL-3, CABLE, ALUM; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, 10SL-3, CABLE, ALUM; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38T2913
Product Name Circular Housing, Plug, 10Sl-3, Cable, Alum; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products