Amphenol Aerospace Corporation Circular Connectors - MS3456KS24-5S MS3456KS24-5S

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 778017-MS3456KS24-5S Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 16 Operating Temperature Range: -55°C ~ 200°C Features: Firewall Usage Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 24-5 Shell Material, Finish: Stainless Steel Family Name: MS Categories: Connectors, Interconnects Introduction Date: September 11, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 778017-MS3456KS24-5S Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 16 Operating Temperature Range: -55°C ~ 200°C Features: Firewall Usage Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 24-5 Shell Material, Finish: Stainless Steel Family Name: MS Categories: Connectors, Interconnects Introduction Date: September 11, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3456KS24-5S - 778017-MS3456KS24-5S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3456KS24-5S
778017-MS3456KS24-5S
Circular Connectors - MS3456KS24-5S 778017-MS3456KS24-5S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 778017-MS3456KS24-5S Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 16 Operating Temperature Range: -55°C ~ 200°C Features: Firewall Usage Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Fluid Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 24-5 Shell Material, Finish: Stainless Steel Family Name: MS Categories: Connectors, Interconnects Introduction Date: September 11, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 778017-MS3456KS24-5S
Series: Military, MIL-DTL-5015
Packaging: Bulk
Number of Positions: 16
Operating Temperature Range: -55°C ~ 200°C
Features: Firewall Usage
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 13A
Ingress Protection: Fluid Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 24-5
Shell Material, Finish: Stainless Steel
Family Name: MS
Categories: Connectors, Interconnects
Introduction Date: September 11, 2000
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-MS3456KS24-5S
Electronic Connector 436-MS3456KS24-5S
Conn Cylindrical Circular SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port Product overview: MS3456KS24-5S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3456KS24-5S can be used for catalog matching and distributor lookup.

Conn Cylindrical Circular SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port Product overview: MS3456KS24-5S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3456KS24-5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Amphenol Aerospace - 15AJ8900 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
15AJ8900
Plug Amphenol Aerospace 15AJ8900
PLUG

PLUG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 778017-MS3456KS24-5S 436-MS3456KS24-5S 15AJ8900
Product Name Circular Connectors - MS3456KS24-5S Electronic Connector Plug Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details