Amphenol Corporation
5015 Rr 48#16 Pin Recp Amphenol Aerospace
MS3454W36-10A
Description
5015 RR 48#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 RR 48#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 Rr 48#16 Pin Recp Amphenol Aerospace
64W6385
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol Matrix MS3454W36-10A |
64W6385 |
|
Product Name
|
|
5015 Rr 48#16 Pin Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Current Rating
10.0 amps
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers