Amphenol Aerospace Corporation 5015 Rr 7#8 Pin Plug Rohs Compliant Amphenol Aerospace MS3454L24-10P

Description
5015 RR 7#8 PIN PLUG
Request a Quote
Description
5015 RR 7#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3454L24-10P - PEI-Genesis
Philadelphia, PA, United States
5015 RR 7#8 PIN PLUG

5015 RR 7#8 PIN PLUG

Buy Now
5015 Rr 7#8 Pin Plug Rohs Compliant Amphenol Aerospace - 56K9962 - Newark, An Avnet Company
Chicago, IL, United States
5015 Rr 7#8 Pin Plug Rohs Compliant Amphenol Aerospace
56K9962
5015 Rr 7#8 Pin Plug Rohs Compliant Amphenol Aerospace 56K9962
5015 RR 7#8 PIN PLUG ROHS COMPLIANT: YES

5015 RR 7#8 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3454L24-10P 56K9962
Product Name 5015 Rr 7#8 Pin Plug Rohs Compliant Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details