MS3452W20-4P-LC -- 5015 RR 4#12 PIN RECPT AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
5015 Rr 4#12 Pin Recpt Amphenol Aerospace
MS3452W20-4P-LC
Description
5015 RR 4#12 PIN RECPT
Description
5015 RR 4#12 PIN RECPT
Suppliers
5015 Rr 4#12 Pin Recpt Amphenol Aerospace
48K2897
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
48K2897 |
|
Product Name
|
5015 Rr 4#12 Pin Recpt Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Solder To Board
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details