Amphenol Corporation Circular Connectors - Circular Connectors - Housings - MS3451L20-4B MS3451L20-4B

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 132402-MS3451L20-4B Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 12 Ingress Protection: Fluid Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-4 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 132402-MS3451L20-4B Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 12 Ingress Protection: Fluid Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-4 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - MS3451L20-4B - 132402-MS3451L20-4B - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - MS3451L20-4B
132402-MS3451L20-4B
Circular Connectors - Circular Connectors - Housings - MS3451L20-4B 132402-MS3451L20-4B
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 132402-MS3451L20-4B Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 12 Ingress Protection: Fluid Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-4 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 132402-MS3451L20-4B
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 12
Ingress Protection: Fluid Resistant
Orientation: N (Normal)
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 20-4
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -65°C to 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 132402-MS3451L20-4B
Product Name Circular Connectors - Circular Connectors - Housings - MS3451L20-4B
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data