Amphenol Aerospace Corporation Circular Connector, Receptacle, 24-28, Wall; Military Specification Amphenol Aerospace MS3450W24-28S

Description
5015 RR 24#16 SKT RECP
Request a Quote
Description
5015 RR 24#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3450W24-28S - PEI-Genesis
Philadelphia, PA, United States
5015 RR 24#16 SKT RECP

5015 RR 24#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 24-28, Wall; Military Specification Amphenol Aerospace - 31K4611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-28, Wall; Military Specification Amphenol Aerospace
31K4611
Circular Connector, Receptacle, 24-28, Wall; Military Specification Amphenol Aerospace 31K4611
CIRCULAR CONNECTOR, RECEPTACLE, 24-28, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-28, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3450W24-28S 31K4611
Product Name Circular Connector, Receptacle, 24-28, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers