Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 II MS3450W20-18PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3450W20-18PW
MIL Spec Connector - MIL-DTL-26482 II MS3450W20-18PW
CONNECTOR

CONNECTOR

Buy Now
5015 Rr 3#12 6#16 Pin Recp Rohs Compliant Amphenol Matrix - 26Y4338 - Newark, An Avnet Company
Chicago, IL, United States
5015 Rr 3#12 6#16 Pin Recp Rohs Compliant Amphenol Matrix
26Y4338
5015 Rr 3#12 6#16 Pin Recp Rohs Compliant Amphenol Matrix 26Y4338
5015 RR 3#12 6#16 PIN RECP ROHS COMPLIANT: NO

5015 RR 3#12 6#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450W20-18PW 26Y4338
Product Name MIL Spec Connector - MIL-DTL-26482 II 5015 Rr 3#12 6#16 Pin Recp Rohs Compliant Amphenol Matrix
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details